onsemi Single Zener Diodes 1N4737A

Description
Zener 1W 5% 7.5 V
Request a Quote Datasheet
Description
Zener 1W 5% 7.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4737A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 7.5 V

Zener 1W 5% 7.5 V

Supplier's Site Datasheet
 - 1N4737A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 7.5 V

Zener 1W 5% 7.5 V

Supplier's Site Datasheet
Single Zener Diodes - 1N4737A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4737A-ND
Single Zener Diodes 1N4737A-ND
Zener Diode 7.5V 1W ±5% Through Hole DO-41

Zener Diode 7.5V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 1N4737A - 084289-1N4737A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4737A
084289-1N4737A
Diodes - Zener - Single - 1N4737A 084289-1N4737A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 084289-1N4737A Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084289-1N4737A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
7.5V 1W Zener Diode - 2086-1N4737A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1W Zener Diode
2086-1N4737A
7.5V 1W Zener Diode 2086-1N4737A
Zener Diodes 7.5V 1W Zener Diode Product overview: 1N4737A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4737A can be used for catalog matching and distributor lookup.

Zener Diodes 7.5V 1W Zener Diode Product overview: 1N4737A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4737A can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode, 1W, 7.5V, Do-41; Zener Voltage Nom Onsemi - 18C8953 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 7.5V, Do-41; Zener Voltage Nom Onsemi
18C8953
Zener Diode, 1W, 7.5V, Do-41; Zener Voltage Nom Onsemi 18C8953
ZENER DIODE, 1W, 7.5V, DO-41; Zener Voltage Nom:7.5V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 7.5V, DO-41; Zener Voltage Nom:7.5V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1N4737A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4737A
Single Zener Diodes 1N4737A
DIODE ZENER 7.5V 1W DO41

DIODE ZENER 7.5V 1W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4737A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4737A
Discrete Semiconductor Products - Diodes - Zener 1N4737A
DIODE ZENER 7.5V 1W DO41

DIODE ZENER 7.5V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4737A
Zener Diodes 1N4737A
Zener Diodes 7.5V 1W Zener Diode

Zener Diodes 7.5V 1W Zener Diode

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4737A 1N4737A-ND 084289-1N4737A 2086-1N4737A 18C8953 1N4737A 1N4737A 1N4737A
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4737A 7.5V 1W Zener Diode Zener Diode, 1W, 7.5V, Do-41; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 Bulk DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41-2; DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data