The Zener Diode 7.5V, 1W, DO-41 (part number 48AC1522) is designed for voltage regulation applications. It features a nominal Zener voltage of 7.5V and a maximum power dissipation of 1W, making it suitable for various electronic circuits requiring stable voltage references. The diode operates within a temperature range of -65°C to +200°C, ensuring reliability in diverse environmental conditions. It has a maximum Zener impedance of 34Ω at the test current, which contributes to its performance in voltage clamping applications. The device is housed in a DO-41 glass case, facilitating through-hole mounting. Additionally, it is RoHS compliant, aligning with modern environmental standards. This diode is a viable option for engineers seeking a reliable Zener diode for their projects.
Zener 1W 5% 7.5 V (Fan-Fold)
Zener 1W 5% 7.5 V (Fan-Fold)
Zener Diode 7.5V 1W ±5% Through Hole DO-41
Zener Diode 7.5V 1W ±5% Through Hole DO-41
DIODE ZENER 7.5V 1W DO41
ZENER DIODE, 7.5V, 1W, DO-41; Zener Voltage Nom:7.5V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 7.5V 1W Zener Diode
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4737A-T50A | 1N4737A-T50ACT-ND | 1N4737A-T50A | 48AC1522 | 1N4737A-T50A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 7.5V, 1W, Do-41; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | DO-41 (DO-204AL); DO-41 | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| VZ | 7.5 volts | ||||
| ZZT | 4 ohms |