onsemi Single Zener Diodes 1N4736ATR

Description
Zener 1W 5% 6.8 V (Tape & Reel)
Request a Quote Datasheet
Description
Zener 1W 5% 6.8 V (Tape & Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4736ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 6.8 V (Tape & Reel)

Zener 1W 5% 6.8 V (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N4736AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4736AFSTR-ND
Single Zener Diodes 1N4736AFSTR-ND
Zener Diode 6.8V 1W ±5% Through Hole DO-41

Zener Diode 6.8V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4736AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4736AFSCT-ND
Single Zener Diodes 1N4736AFSCT-ND
Zener Diode 6.8V 1W ±5% Through Hole DO-41

Zener Diode 6.8V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diodes - 8050050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050050P
Zener Diodes 8050050P
Diode, Fairchild, 1N4736ATR

Diode, Fairchild, 1N4736ATR

Supplier's Site
Zener Diodes - 8050050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050050
Zener Diodes 8050050
Diode, Fairchild, 1N4736ATR

Diode, Fairchild, 1N4736ATR

Supplier's Site
Zener Diodes - 1698631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698631
Zener Diodes 1698631
Diode, Fairchild, 1N4736ATR

Diode, Fairchild, 1N4736ATR

Supplier's Site
Single Zener Diodes - 1N4736ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4736ATR
Single Zener Diodes 1N4736ATR
DIODE ZENER 6.8V 1W DO41

DIODE ZENER 6.8V 1W DO41

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4736ATR
Zener Diodes 1N4736ATR
Zener Diodes 6.8V 1W ZENER 5%

Zener Diodes 6.8V 1W ZENER 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4736ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4736ATR
Discrete Semiconductor Products - Diodes - Zener 1N4736ATR
DIODE ZENER 6.8V 1W DO41

DIODE ZENER 6.8V 1W DO41

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4736ATR 1N4736AFSTR-ND 8050050P 8050050 1N4736ATR 1N4736ATR 1N4736ATR
Product Name Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 Do-41 DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41 DO-41; DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B75X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Zener Diodes - 8222400P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details