onsemi 6.8V 1W Zener Diode 1N4736ATA

Description
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4736ATA - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
6.8V 1W Zener Diode - 295-1N4736ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 1W Zener Diode
295-1N4736ATA
6.8V 1W Zener Diode 295-1N4736ATA
DIODE ZENER 6.8V 1W DO41 Product overview: 1N4736ATA from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4736ATA can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 1W DO41 Product overview: 1N4736ATA from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4736ATA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1N4736ATA 295-1N4736ATA
Product Name 6.8V 1W Zener Diode
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B6V2J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details