onsemi Single Zener Diodes 1N4736A

Description
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4736A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - 1N4736AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4736AFS-ND
Single Zener Diodes 1N4736AFS-ND
Zener Diode 6.8V 1W ±5% Through Hole DO-41

Zener Diode 6.8V 1W ±5% Through Hole DO-41

Buy Now Datasheet
6.8V 1W Zener Diode - 2086-1N4736A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 1W Zener Diode
2086-1N4736A
6.8V 1W Zener Diode 2086-1N4736A
Zener Diodes 6.8V 1W ZENER 5% Product overview: 1N4736A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4736A can be used for catalog matching and distributor lookup.

Zener Diodes 6.8V 1W ZENER 5% Product overview: 1N4736A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4736A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4736A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4736A
Discrete Semiconductor Products - Diodes - Zener 1N4736A
DIODE ZENER 6.8V 1W DO41

DIODE ZENER 6.8V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4736A
Zener Diodes 1N4736A
Zener Diodes 6.8V 1W ZENER 5%

Zener Diodes 6.8V 1W ZENER 5%

Buy Now Datasheet
Single Zener Diodes - 1N4736A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4736A
Single Zener Diodes 1N4736A
DIODE ZENER 6.8V 1W DO41

DIODE ZENER 6.8V 1W DO41

Supplier's Site Datasheet
Zener Diode, 1W, 6.8V, Do-41; Zener Voltage Nom Onsemi - 18C8952 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 6.8V, Do-41; Zener Voltage Nom Onsemi
18C8952
Zener Diode, 1W, 6.8V, Do-41; Zener Voltage Nom Onsemi 18C8952
ZENER DIODE, 1W, 6.8V, DO-41; Zener Voltage Nom:6.8V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 6.8V, DO-41; Zener Voltage Nom:6.8V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4736A 1N4736AFS-ND 2086-1N4736A 1N4736A 1N4736A 1N4736A 18C8952
Product Name Single Zener Diodes 6.8V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 1W, 6.8V, Do-41; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package AXIAL1-B/S Bulk DO-41; DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data