onsemi Diodes - Zener - Single - 1N4736A 1N4736A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121792-1N4736A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: 1N4736 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 4V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121792-1N4736A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: 1N4736 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4736A - 1121792-1N4736A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4736A
1121792-1N4736A
Diodes - Zener - Single - 1N4736A 1121792-1N4736A
Manufacturer: ON Semiconductor Win Source Part Number: 1121792-1N4736A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 3.5 Ohms Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Family Part Number: 1N4736 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121792-1N4736A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 3.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4736
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 10μA at 4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1121792-1N4736A
Product Name Diodes - Zener - Single - 1N4736A
Package Type Other; DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
PMIC - Voltage Regulators - Linear - 78SR112TC - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Management - Specialized - 2312-ACT88760-101TTR-ND - DigiKey
Specs
Package Type Other; 81-UFBGA, WLCSP
View Details