Zener Diode 6.2V 1W ±5% Through Hole DO-41
Zener Diode 6.2V 1W ±5% Through Hole DO-41
DIODE ZENER 6.2V 1W DO41
DIODE ZENER 6.2V 1W DO41
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4735AFSTR-ND | 8050056P | 1698632 | 598-1N4735ATR | 1N4735ATR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | DIODE ZENER 6.2V 1W DO41 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Package | DO-41; DO-41 | Do-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Pin Count | 2 | 2 | |||
| Life Cycle Stage | Active | Active |