onsemi Single Zener Diodes 1N4735A

Description
Zener 1W 5% 6.2 V
Request a Quote Datasheet
Description
Zener 1W 5% 6.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4735A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 6.2 V

Zener 1W 5% 6.2 V

Supplier's Site Datasheet
Single Zener Diodes - 1N4735AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4735AFS-ND
Single Zener Diodes 1N4735AFS-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41

Zener Diode 6.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diodes - 1844699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844699
Zener Diodes 1844699
6.2V 1W 5% ZENER DO41

6.2V 1W 5% ZENER DO41

Supplier's Site
Zener Diodes - 1844699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844699P
Zener Diodes 1844699P
6.2V 1W 5% ZENER DO41

6.2V 1W 5% ZENER DO41

Supplier's Site
Zener Diodes - 1844120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844120
Zener Diodes 1844120
6.2V 1W 5% ZENER DO41

6.2V 1W 5% ZENER DO41

Supplier's Site
Diodes - Zener - Single - 1N4735A - 074998-1N4735A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4735A
074998-1N4735A
Diodes - Zener - Single - 1N4735A 074998-1N4735A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 074998-1N4735A Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 1N4735A-TAP; 1N4735A,133; 1N4735A,113; 1N4735A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074998-1N4735A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 1N4735A-TAP; 1N4735A,133; 1N4735A,113; 1N4735A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4735A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4735A
Single Zener Diodes 1N4735A
DIODE ZENER 6.2V 1W DO41

DIODE ZENER 6.2V 1W DO41

Supplier's Site Datasheet
Zener Diode, 1W, 6.2V, Do-41; Zener Voltage Nom Onsemi - 18C8951 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 6.2V, Do-41; Zener Voltage Nom Onsemi
18C8951
Zener Diode, 1W, 6.2V, Do-41; Zener Voltage Nom Onsemi 18C8951
ZENER DIODE, 1W, 6.2V, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 6.2V, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 1N47 Series, 6.2 V, 1 W, Do-41, 5 %, 2, 200 C Rohs Compliant Onsemi - 31Y5531 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 1N47 Series, 6.2 V, 1 W, Do-41, 5 %, 2, 200 C Rohs Compliant Onsemi
31Y5531
Zener Single Diode, 1N47 Series, 6.2 V, 1 W, Do-41, 5 %, 2, 200 C Rohs Compliant Onsemi 31Y5531
Zener Single Diode, 1N47 Series, 6.2 V, 1 W, DO-41, 5 %, 2, 200 C RoHS Compliant: Yes

Zener Single Diode, 1N47 Series, 6.2 V, 1 W, DO-41, 5 %, 2, 200 C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4735A
Zener Diodes 1N4735A
Zener Diodes 6.2V 1W ZENER 5%

Zener Diodes 6.2V 1W ZENER 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4735A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4735A
Discrete Semiconductor Products - Diodes - Zener 1N4735A
DIODE ZENER 6.2V 1W DO41

DIODE ZENER 6.2V 1W DO41

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4735A 1N4735AFS-ND 1844699 1844699P 074998-1N4735A 1N4735A 18C8951 31Y5531 1N4735A 1N4735A
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N4735A Single Zener Diodes Zener Diode, 1W, 6.2V, Do-41; Zener Voltage Nom Onsemi Zener Single Diode, 1N47 Series, 6.2 V, 1 W, Do-41, 5 %, 2, 200 C Rohs Compliant Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Axial Lead / DO-41; DO-41 Do-41 DO-41; DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-41; DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-A4V7-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details