onsemi Single Zener Diodes 1N4735A-T50R

Description
Zener 1W 5% 6.2 V
Request a Quote Datasheet
Description
Zener 1W 5% 6.2 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4735A-T50R - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 6.2 V

Zener 1W 5% 6.2 V

Supplier's Site Datasheet
Single Zener Diodes - 1N4735A-T50RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4735A-T50RTR-ND
Single Zener Diodes 1N4735A-T50RTR-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41

Zener Diode 6.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4735A-T50R
Zener Diodes 1N4735A-T50R
Zener Diodes 6.2V 1W ZENER 5%

Zener Diodes 6.2V 1W ZENER 5%

Buy Now Datasheet
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Nom Onsemi - 48AC1519 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Nom Onsemi
48AC1519
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Nom Onsemi 48AC1519
ZENER DIODE, 6.2V, 1W, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 6.2V, 1W, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4735A-T50R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4735A-T50R
Discrete Semiconductor Products - Diodes - Zener 1N4735A-T50R
DIODE ZENER 6.2V 1W DO41

DIODE ZENER 6.2V 1W DO41

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4735A-T50R 1N4735A-T50RTR-ND 1N4735A-T50R 48AC1519 1N4735A-T50R
Product Name Single Zener Diodes Zener Diodes Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package Axial Lead / DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Pin Count 2
Unlock Full Specs
to access all available technical data