onsemi Single Zener Diodes 1N4735A-T50A

Description
Zener Diode 6.2V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 6.2V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-1N4735A-T50ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-1N4735A-T50ACT-ND
Single Zener Diodes 488-1N4735A-T50ACT-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41

Zener Diode 6.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 488-1N4735A-T50ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-1N4735A-T50ATB-ND
Single Zener Diodes 488-1N4735A-T50ATB-ND
Zener Diode 6.2V 1W ±5% Through Hole DO-41

Zener Diode 6.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4735A-T50A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - 1N4735A-T50A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Nom Onsemi - 48AC1518 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Nom Onsemi
48AC1518
Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Nom Onsemi 48AC1518
ZENER DIODE, 6.2V, 1W, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 6.2V, 1W, DO-41; Zener Voltage Nom:6.2V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4735A-T50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4735A-T50A
Discrete Semiconductor Products - Diodes - Zener 1N4735A-T50A
DIODE ZENER 6.2V 1W DO41

DIODE ZENER 6.2V 1W DO41

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-1N4735A-T50ACT-ND 1N4735A-T50A 48AC1518 1N4735A-T50A
Product Name Single Zener Diodes Zener Diode, 6.2V, 1W, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active
Package AXIAL1-B/S DO-41 (DO-204AL); DO-41 DO-41; DO-41
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data