onsemi Single Zener Diodes 1N4734A

Description
Zener Diode 5.6V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 5.6V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4734AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4734AFS-ND
Single Zener Diodes 1N4734AFS-ND
Zener Diode 5.6V 1W ±5% Through Hole DO-41

Zener Diode 5.6V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4734A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 5.6 V

Zener 1W 5% 5.6 V

Supplier's Site Datasheet
 - 1N4734A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 5.6 V

Zener 1W 5% 5.6 V

Supplier's Site Datasheet
Zener Diode, 1W, 5.6V, Do-41; Zener Voltage Nom Onsemi - 18C8950 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 5.6V, Do-41; Zener Voltage Nom Onsemi
18C8950
Zener Diode, 1W, 5.6V, Do-41; Zener Voltage Nom Onsemi 18C8950
ZENER DIODE, 1W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1N4734A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4734A
Single Zener Diodes 1N4734A
DIODE ZENER 5.6V 1W DO41

DIODE ZENER 5.6V 1W DO41

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1N4734A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4734A
Diodes >> Zener Diodes 1N4734A
±5% Single 5.32V~5.88V 1W 5.6V Plugin,D2.03xL4.06mm Zener Diodes ROHS

±5% Single 5.32V~5.88V 1W 5.6V Plugin,D2.03xL4.06mm Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4734A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4734A
Discrete Semiconductor Products - Diodes - Zener 1N4734A
DIODE ZENER 5.6V 1W DO41

DIODE ZENER 5.6V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4734A
Zener Diodes 1N4734A
Zener Diodes 5.6V 1W ZENER 5%

Zener Diodes 5.6V 1W ZENER 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4734AFS-ND 1N4734A 18C8950 1N4734A 1N4734A 1N4734A 1N4734A
Product Name Single Zener Diodes Zener Diode, 1W, 5.6V, Do-41; Zener Voltage Nom Onsemi Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41-2; DO-41
Pin Count 2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data