onsemi Single Zener Diodes 1N4734A-T50R

Description
Zener Diode 5.6V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 5.6V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4734A-T50RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4734A-T50RTR-ND
Single Zener Diodes 1N4734A-T50RTR-ND
Zener Diode 5.6V 1W ±5% Through Hole DO-41

Zener Diode 5.6V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4734A-T50R - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - 1N4734A-T50R - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4734A-T50R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4734A-T50R
Discrete Semiconductor Products - Diodes - Zener 1N4734A-T50R
DIODE ZENER 5.6V 1W DO41

DIODE ZENER 5.6V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4734A-T50R
Zener Diodes 1N4734A-T50R
Zener Diodes 5.6V 1W ZENER 5%

Zener Diodes 5.6V 1W ZENER 5%

Buy Now Datasheet
Zener Diode, 5.6V, 1W, Do-41; Zener Voltage Nom Onsemi - 48AC1517 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 1W, Do-41; Zener Voltage Nom Onsemi
48AC1517
Zener Diode, 5.6V, 1W, Do-41; Zener Voltage Nom Onsemi 48AC1517
ZENER DIODE, 5.6V, 1W, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5.6V, 1W, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4734A-T50RTR-ND 1N4734A-T50R 1N4734A-T50R 1N4734A-T50R 48AC1517
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 5.6V, 1W, Do-41; Zener Voltage Nom Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
Package DO-41, DO-204AL; DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41
RoHS Compliant RoHS RoHS
VZ 5.6 volts
Unlock Full Specs
to access all available technical data