onsemi Zener Diodes 1N4733ATR

Description
Diode, Fairchild, 1N4733ATR
Request a Quote Datasheet
Description
Diode, Fairchild, 1N4733ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8050047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050047
Zener Diodes 8050047
Diode, Fairchild, 1N4733ATR

Diode, Fairchild, 1N4733ATR

Supplier's Site
Zener Diodes - 8050047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050047P
Zener Diodes 8050047P
Diode, Fairchild, 1N4733ATR

Diode, Fairchild, 1N4733ATR

Supplier's Site
Zener Diodes - 1698630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698630
Zener Diodes 1698630
Diode, Fairchild, 1N4733ATR

Diode, Fairchild, 1N4733ATR

Supplier's Site
Single Zener Diodes - 1N4733AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4733AFSCT-ND
Single Zener Diodes 1N4733AFSCT-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4733AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4733AFSTR-ND
Single Zener Diodes 1N4733AFSTR-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
5.1V 1W Zener Diode - 2086-1N4733ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
2086-1N4733ATR
5.1V 1W Zener Diode 2086-1N4733ATR
Zener Diodes 5.1V 1W ZENER 5% Product overview: 1N4733ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4733ATR can be used for catalog matching and distributor lookup.

Zener Diodes 5.1V 1W ZENER 5% Product overview: 1N4733ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4733ATR can be used for catalog matching and distributor lookup.

Supplier's Site
 - 1N4733ATR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4733ATR - 103509-1N4733ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4733ATR
103509-1N4733ATR
Diodes - Zener - Single - 1N4733ATR 103509-1N4733ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103509-1N4733ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103509-1N4733ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diodes >> Zener Diodes - 1N4733ATR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4733ATR
Diodes >> Zener Diodes 1N4733ATR
±5% Single 4.845V~5.355V 1W 5.1V Plugin,D2.03xL4.06mm Zener Diodes ROHS

±5% Single 4.845V~5.355V 1W 5.1V Plugin,D2.03xL4.06mm Zener Diodes ROHS

Supplier's Site Datasheet
DIODE ZENER 5.1V 1W DO41 - 598-1N4733ATR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.1V 1W DO41
598-1N4733ATR
DIODE ZENER 5.1V 1W DO41 598-1N4733ATR
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site
Single Zener Diodes - 1N4733ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4733ATR
Single Zener Diodes 1N4733ATR
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4733ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4733ATR
Discrete Semiconductor Products - Diodes - Zener 1N4733ATR
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4733ATR
Zener Diodes 1N4733ATR
Zener Diodes 5.1V 1W ZENER 5%

Zener Diodes 5.1V 1W ZENER 5%

Buy Now Datasheet
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi - 05R0358 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi
05R0358
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi 05R0358
ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1W, 5.1V, Do-41, Full Reel; Zener Voltage Nom Onsemi - 83C2501 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 5.1V, Do-41, Full Reel; Zener Voltage Nom Onsemi
83C2501
Zener Diode, 1W, 5.1V, Do-41, Full Reel; Zener Voltage Nom Onsemi 83C2501
ZENER DIODE, 1W, 5.1V, DO-41, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 5.1V, DO-41, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8050047 8050047P 1N4733AFSCT-ND 2086-1N4733ATR 1N4733ATR 103509-1N4733ATR 1N4733ATR 598-1N4733ATR 1N4733ATR 1N4733ATR 1N4733ATR 05R0358
Product Name Zener Diodes Zener Diodes Single Zener Diodes 5.1V 1W Zener Diode Diodes - Zener - Single - 1N4733ATR Diodes >> Zener Diodes DIODE ZENER 5.1V 1W DO41 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Onsemi
Package Do-41 DO-41; DO-41 Reel AXIAL1-B/S DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-41; DO-41
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data