Zener Diode 5.1V 1W ±5% Through Hole DO-41
Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 5.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
ZENER DIODE, 5.1V, 1W, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 5.1V 1W ZENER 5%
DIODE ZENER 5.1V 1W DO41
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4733A-T50RTR-ND | 1N4733A-T50R | 48AC1515 | 1N4733A-T50R | 1N4733A-T50R |
| Product Name | Single Zener Diodes | Zener Diode, 5.1V, 1W, Do-41; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package | DO-41, DO-204AL; DO-41 | DO-41 (DO-204AL); DO-41 | DO-41; DO-41 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |