onsemi Discrete Semiconductor Products - Diodes - Zener - Single 1N4733A-T50A

Description
Win Source Part Number: 1119848-1N4733A-T50A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 7 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 1N4733A-T50A.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1N4733A_T50ATB-ND,1N 4733A-T50ATB,1N4733A _T50A,1N4733A-T50AFS CT,1N4733A_T50A-ND,1 N4733A_T50AFSTB,1N47 33A_T50AFSTB-ND,2266 -1N4733A-T50A,1N4733 A_T50AFSCT,1N4733AT5 0A,1N4733A_T50ATB,1N 4733A_T50AFSCT-ND Base Product Number: 1N4733
Request a Quote Datasheet
Description
Win Source Part Number: 1119848-1N4733A-T50A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 7 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 1N4733A-T50A.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1N4733A_T50ATB-ND,1N 4733A-T50ATB,1N4733A _T50A,1N4733A-T50AFS CT,1N4733A_T50A-ND,1 N4733A_T50AFSTB,1N47 33A_T50AFSTB-ND,2266 -1N4733A-T50A,1N4733 A_T50AFSCT,1N4733AT5 0A,1N4733A_T50ATB,1N 4733A_T50AFSCT-ND Base Product Number: 1N4733
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1119848-1N4733A-T50A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1119848-1N4733A-T50A
Discrete Semiconductor Products - Diodes - Zener - Single 1119848-1N4733A-T50A
Win Source Part Number: 1119848-1N4733A-T50A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 7 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 1N4733A-T50A.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1N4733A_T50ATB-ND,1N 4733A-T50ATB,1N4733A _T50A,1N4733A-T50AFS CT,1N4733A_T50A-ND,1 N4733A_T50AFSTB,1N47 33A_T50AFSTB-ND,2266 -1N4733A-T50A,1N4733 A_T50AFSCT,1N4733AT5 0A,1N4733A_T50ATB,1N 4733A_T50AFSCT-ND Base Product Number: 1N4733

Win Source Part Number: 1119848-1N4733A-T50A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 7 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 1N4733A-T50A.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 1N4733A_T50ATB-ND,1N4733A-T50ATB,1N4733A_T50A,1N4733A-T50AFSCT,1N4733A_T50A-ND,1N4733A_T50AFSTB,1N4733A_T50AFSTB-ND,2266-1N4733A-T50A,1N4733A_T50AFSCT,1N4733AT50A,1N4733A_T50ATB,1N4733A_T50AFSCT-ND
Base Product Number: 1N4733

Buy Now Datasheet
5.1V 1W Zener Diode - 2086-1N4733A-T50A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
2086-1N4733A-T50A
5.1V 1W Zener Diode 2086-1N4733A-T50A
Zener Diodes 5.1V 1W ZENER 5% Product overview: 1N4733A-T50A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4733A-T50A can be used for catalog matching and distributor lookup.

Zener Diodes 5.1V 1W ZENER 5% Product overview: 1N4733A-T50A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4733A-T50A can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - 488-1N4733A-T50ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-1N4733A-T50ACT-ND
Single Zener Diodes 488-1N4733A-T50ACT-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 488-1N4733A-T50ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-1N4733A-T50ATB-ND
Single Zener Diodes 488-1N4733A-T50ATB-ND
Zener Diode 5.1V 1W ±5% Through Hole DO-41

Zener Diode 5.1V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4733A-T50A - Rochester Electronics
Newburyport, MA, United States
Zener 5.1V 1W 5%

Zener 5.1V 1W 5%

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4733A-T50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4733A-T50A
Discrete Semiconductor Products - Diodes - Zener 1N4733A-T50A
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site
Zener Diode, 5.1V, 1W, Do-41; Zener Voltage Nom Onsemi - 48AC1514 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 1W, Do-41; Zener Voltage Nom Onsemi
48AC1514
Zener Diode, 5.1V, 1W, Do-41; Zener Voltage Nom Onsemi 48AC1514
ZENER DIODE, 5.1V, 1W, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5.1V, 1W, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4733A-T50A
Zener Diodes 1N4733A-T50A
Zener Diodes 5.1V 1W ZENER 5%

Zener Diodes 5.1V 1W ZENER 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1119848-1N4733A-T50A 2086-1N4733A-T50A 488-1N4733A-T50ACT-ND 1N4733A-T50A 1N4733A-T50A 48AC1514 1N4733A-T50A
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 5.1V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5.1V, 1W, Do-41; Zener Voltage Nom Onsemi Zener Diodes
Package DO-204AL, DO-41, Axial Ammo Pack AXIAL1-B/S DO-41; DO-41 DO-41 (DO-204AL); DO-41
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 7 ohms 7 ohms 7 ohms
IR 0.0100 mA 10 mA
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers