onsemi 4.7V 1W Zener Diode 1N4732ATR

Description
Zener Diodes 4.7V 1W ZENER 5% Product overview: 1N4732ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4732ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 4.7V 1W ZENER 5% Product overview: 1N4732ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4732ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 1W Zener Diode - 2086-1N4732ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 1W Zener Diode
2086-1N4732ATR
4.7V 1W Zener Diode 2086-1N4732ATR
Zener Diodes 4.7V 1W ZENER 5% Product overview: 1N4732ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4732ATR can be used for catalog matching and distributor lookup.

Zener Diodes 4.7V 1W ZENER 5% Product overview: 1N4732ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4732ATR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - 1N4732AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4732AFSCT-ND
Single Zener Diodes 1N4732AFSCT-ND
Zener Diode 4.7V 1W ±5% Through Hole DO-41

Zener Diode 4.7V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4732AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4732AFSTR-ND
Single Zener Diodes 1N4732AFSTR-ND
Zener Diode 4.7V 1W ±5% Through Hole DO-41

Zener Diode 4.7V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 1N4732ATR - 1002136-1N4732ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4732ATR
1002136-1N4732ATR
Diodes - Zener - Single - 1N4732ATR 1002136-1N4732ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002136-1N4732ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002136-1N4732ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - 1N4732ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 4.7 V (Tape & Reel)

Zener 1W 5% 4.7 V (Tape & Reel)

Supplier's Site Datasheet
Zener Diodes - 8050038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050038P
Zener Diodes 8050038P
Diode, Fairchild, 1N4732ATR

Diode, Fairchild, 1N4732ATR

Supplier's Site
Zener Diodes - 8050038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050038
Zener Diodes 8050038
Diode, Fairchild, 1N4732ATR

Diode, Fairchild, 1N4732ATR

Supplier's Site
Zener Diodes - 1698629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698629
Zener Diodes 1698629
Diode, Fairchild, 1N4732ATR

Diode, Fairchild, 1N4732ATR

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4732ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4732ATR
Discrete Semiconductor Products - Diodes - Zener 1N4732ATR
DIODE ZENER 4.7V 1W DO41

DIODE ZENER 4.7V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4732ATR
Zener Diodes 1N4732ATR
Zener Diodes 4.7V 1W ZENER 5%

Zener Diodes 4.7V 1W ZENER 5%

Buy Now Datasheet
Single Zener Diodes - 1N4732ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4732ATR
Single Zener Diodes 1N4732ATR
DIODE ZENER 4.7V 1W DO41

DIODE ZENER 4.7V 1W DO41

Supplier's Site Datasheet
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi - 05R0357 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi
05R0357
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi 05R0357
ZENER DIODE, 1W, 4.7V, DO-41; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 4.7V, DO-41; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi - 83C2497 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi
83C2497
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi 83C2497
ZENER DIODE, 1W, 4.7V, DO-41; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 4.7V, DO-41; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
4.7V 1W 5% Zener Do41 Rohs Compliant Onsemi - 82AC0807 - Newark, An Avnet Company
Chicago, IL, United States
4.7V 1W 5% Zener Do41 Rohs Compliant Onsemi
82AC0807
4.7V 1W 5% Zener Do41 Rohs Compliant Onsemi 82AC0807
4.7V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

4.7V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-1N4732ATR 1N4732AFSCT-ND 1002136-1N4732ATR 1N4732ATR 8050038P 8050038 1N4732ATR 1N4732ATR 1N4732ATR 05R0357 82AC0807
Product Name 4.7V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N4732ATR Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi 4.7V 1W 5% Zener Do41 Rohs Compliant Onsemi
Package Reel DO-41; DO-41 Axial Lead / DO-41; DO-41 DO-41; DO-41 Do-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms
PD 1 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data