Zener Diode 4.3V 1W ±5% Through Hole DO-41
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074995-1N4731ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode, 4.3V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 4.3V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 4.3V 1W DO41
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4731AFSTR-ND | 074995-1N4731ATR | 1N4731ATR | 1N4731ATR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N4731ATR | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | DO-41; DO-41 | DO-41, DO-204AL; DO-41 | DO-41; DO-41 | |
| VZ | 4.3 volts | 4.3 volts |