onsemi Diodes - Zener - Single - 1N4730A 1N4730A

Description
Zener Diode, 3.9V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 3.9V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4730A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.9V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 3.9V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - 1N4730A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.9V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 3.9V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4730A - 052830-1N4730A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4730A
052830-1N4730A
Diodes - Zener - Single - 1N4730A 052830-1N4730A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052830-1N4730A Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052830-1N4730A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4730A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4730A-ND
Single Zener Diodes 1N4730A-ND
Zener Diode 3.9V 1W ±5% Through Hole DO-41

Zener Diode 3.9V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4730A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4730A
Discrete Semiconductor Products - Diodes - Zener 1N4730A
DIODE ZENER 3.9V 1W DO41

DIODE ZENER 3.9V 1W DO41

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1N4730A 052830-1N4730A 1N4730A-ND 1N4730A
Product Name Diodes - Zener - Single - 1N4730A Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active Removed; Obsolete
Package DO-41, DO-204AL; DO-41 DO-41; DO-41 DO-41; DO-41
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1223263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator double diodes - BZB784-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details