onsemi Diodes - Zener - Single - 1N4729A 1N4729A

Description
Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4729A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4729A - 1002130-1N4729A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4729A
1002130-1N4729A
Diodes - Zener - Single - 1N4729A 1002130-1N4729A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002130-1N4729A Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002130-1N4729A
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4729AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4729AFS-ND
Single Zener Diodes 1N4729AFS-ND
Zener Diode 3.6V 1W ±5% Through Hole DO-41

Zener Diode 3.6V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diode, 1W, 3.6V, Do-41; Zener Voltage Vz Typ Onsemi - 18C8945 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 3.6V, Do-41; Zener Voltage Vz Typ Onsemi
18C8945
Zener Diode, 1W, 3.6V, Do-41; Zener Voltage Vz Typ Onsemi 18C8945
ZENER DIODE, 1W, 3.6V, DO-41; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:1W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N47xxA Series; Breakdown Voltage:3.6V RoHS Compliant: Yes

ZENER DIODE, 1W, 3.6V, DO-41; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:1W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N47xxA Series; Breakdown Voltage:3.6V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4729A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4729A
Discrete Semiconductor Products - Diodes - Zener 1N4729A
DIODE ZENER 3.6V 1W DO41

DIODE ZENER 3.6V 1W DO41

Supplier's Site
Diode Zener Single 3.6V 5% 1W 2-Pin DO-41 Bulk - 598-1N4729A - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 3.6V 5% 1W 2-Pin DO-41 Bulk
598-1N4729A
Diode Zener Single 3.6V 5% 1W 2-Pin DO-41 Bulk 598-1N4729A
Diode Zener Single 3.6V 5% 1W 2-Pin DO-41 Bulk

Diode Zener Single 3.6V 5% 1W 2-Pin DO-41 Bulk

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4729A 1002130-1N4729A 1N4729AFS-ND 18C8945 1N4729A 598-1N4729A
Product Name Diodes - Zener - Single - 1N4729A Single Zener Diodes Zener Diode, 1W, 3.6V, Do-41; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 3.6V 5% 1W 2-Pin DO-41 Bulk
Life Cycle Stage Obsolete Active Removed; Obsolete Obsolete
Package DO-41, DO-204AL; DO-41 DO-41; DO-41 DO-41; DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details