onsemi Zener Diodes 1N4728ATR

Description
Diode, Fairchild, 1N4728ATR
Request a Quote Datasheet
Description
Diode, Fairchild, 1N4728ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8050034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050034P
Zener Diodes 8050034P
Diode, Fairchild, 1N4728ATR

Diode, Fairchild, 1N4728ATR

Supplier's Site
Zener Diodes - 1698628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698628
Zener Diodes 1698628
Diode, Fairchild, 1N4728ATR

Diode, Fairchild, 1N4728ATR

Supplier's Site
 - 1N4728ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 3.3 V (Tape & Reel)

Zener 1W 5% 3.3 V (Tape & Reel)

Supplier's Site Datasheet
 - 1N4728ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 3.3 V (Tape & Reel)

Zener 1W 5% 3.3 V (Tape & Reel)

Supplier's Site Datasheet
Singapore, Singapore
3.3V 1W Zener Diode
287-1N4728ATR
3.3V 1W Zener Diode 287-1N4728ATR
DIODE ZENER 3.3V 1W DO41 Product overview: 1N4728ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4728ATR can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 1W DO41 Product overview: 1N4728ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4728ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4728ATR - 1002129-1N4728ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4728ATR
1002129-1N4728ATR
Diodes - Zener - Single - 1N4728ATR 1002129-1N4728ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002129-1N4728ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002129-1N4728ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4728AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4728AFSCT-ND
Single Zener Diodes 1N4728AFSCT-ND
Zener Diode 3.3V 1W ±5% Through Hole DO-41

Zener Diode 3.3V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4728AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4728AFSTR-ND
Single Zener Diodes 1N4728AFSTR-ND
Zener Diode 3.3V 1W ±5% Through Hole DO-41

Zener Diode 3.3V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4728ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4728ATR
Discrete Semiconductor Products - Diodes - Zener 1N4728ATR
DIODE ZENER 3.3V 1W DO41

DIODE ZENER 3.3V 1W DO41

Supplier's Site
Zener Single Diode, 3.3V, 5%, Do-41; Zener Voltage Nom Onsemi - 31Y5526 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 3.3V, 5%, Do-41; Zener Voltage Nom Onsemi
31Y5526
Zener Single Diode, 3.3V, 5%, Do-41; Zener Voltage Nom Onsemi 31Y5526
ZENER SINGLE DIODE, 3.3V, 5%, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

ZENER SINGLE DIODE, 3.3V, 5%, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

Supplier's Site Datasheet
3.3V 1W 5% Zener Do41 Rohs Compliant Onsemi - 26AC5791 - Newark, An Avnet Company
Chicago, IL, United States
3.3V 1W 5% Zener Do41 Rohs Compliant Onsemi
26AC5791
3.3V 1W 5% Zener Do41 Rohs Compliant Onsemi 26AC5791
3.3V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

3.3V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4728ATR
Zener Diodes 1N4728ATR
Zener Diodes 3.3V 1W ZENER 5%

Zener Diodes 3.3V 1W ZENER 5%

Buy Now Datasheet
DIODE ZENER 3.3V 1W DO41 - 598-1N4728ATR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.3V 1W DO41
598-1N4728ATR
DIODE ZENER 3.3V 1W DO41 598-1N4728ATR
DIODE ZENER 3.3V 1W DO41

DIODE ZENER 3.3V 1W DO41

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8050034P 1698628 1N4728ATR 287-1N4728ATR 1002129-1N4728ATR 1N4728AFSCT-ND 1N4728ATR 31Y5526 26AC5791 1N4728ATR 598-1N4728ATR
Product Name Zener Diodes Zener Diodes 3.3V 1W Zener Diode Diodes - Zener - Single - 1N4728ATR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Single Diode, 3.3V, 5%, Do-41; Zener Voltage Nom Onsemi 3.3V 1W 5% Zener Do41 Rohs Compliant Onsemi Zener Diodes DIODE ZENER 3.3V 1W DO41
Package DO-41; DO-41 Do-41 Axial Lead / DO-41; DO-41 Bulk DO-41; DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Life Cycle Stage Active Active Active Active
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data