Manufacturer: ON Semiconductor
Win Source Part Number: 804205-1N4728A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 3.3V
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100μA at 1V
Part Number Series: 1N4728
Zener Diode 3.3V 1W ±5% Through Hole DO-41
Zener 1W 5% 3.3 V
Zener 1W 5% 3.3 V
ZENER DIODE, 1W, 3.3V, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes
DIODE ZENER 3.3V 1W DO41
DIODE ZENER 3.3V 1W DO41
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 804205-1N4728A | 1N4728A-ND | 1N4728A | 18C8944 | 1N4728A | 1N4728A | 1N4728A |
| Product Name | Diodes - Zener - Single - 1N4728A | Single Zener Diodes | Zener Diode, 1W, 3.3V, Do-41; Zener Voltage Nom Onsemi | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| ZZT | 10 ohms | 10 ohms | 10 ohms | ||||
| IR | 0.1000 mA | 0.1000 mA | 100 mA | ||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active |