Zener Diode 3.3V 1W ±5% Through Hole DO-41
Zener Diode 3.3V 1W ±5% Through Hole DO-41
Zener 1W 5% 3.3 V (Fan Fold)
DIODE ZENER 3.3V 1W DO41
ZENER DIODE, 3.3V, 1W, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 3.3V 1W ZENER 5%
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4728A-T50ACT-ND | 1N4728A-T50A | 1N4728A-T50A | 48AC1510 | 1N4728A-T50A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 3.3V, 1W, Do-41; Zener Voltage Nom Onsemi | Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | DO-41 (DO-204AL); DO-41 | ||
| VZ | 3.3 volts | ||||
| ZZT | 10 ohms |