Zener Diode, 14V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
DIODE ZENER 14V 0.5W 5%
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4701RL | 1N4701RL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |