Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
DIODE ZENER 3V 0.5W 5% UNIDIR
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4372ARL | 1N4372ARL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 |
| RoHS Compliant | RoHS | |
| VZ | 3 volts |