Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002105-1N4152
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 880mV @ 20mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 30V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
DIODE GEN PURP 40V 200MA DO35
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1002105-1N4152 | 1N4152 |
| Product Name | Diodes, Rectifiers - Single - 1N4152 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |
| VF | 0.8800 volts | 0.8800 volts |
| VR | 40 volts | |
| IR | 5.00E-5 mA |