Manufacturer: ON Semiconductor
Win Source Part Number: 1121735-1N4151
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Manufacturer Homepage: www.nxp.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4151
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 50mA
Current - Reverse Leakage at Vr: 50nA at 50V
Capacitance at Vr, F: 2pF at 0V, 1MHz
Rectifier Diode, 1 Phase, 1 Element, 0.15A, 75V V(RRM), Silicon, DO-35
SMALL SIGNAL DIODE DO35 75V 175C
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1121735-1N4151 | 1N4151 | 1N4151 |
| Product Name | Diodes, Rectifiers - Single - 1N4151 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||
| VF | 1 volts | 1 volts | |
| VR | 75 volts | ||
| IR | 5.00E-5 mA | ||
| trr | 4 ns |