onsemi Single Diodes 1N4007GP

Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4007GP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007GP-ND
Single Diodes 1N4007GP-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4007GP - 854299-1N4007GP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007GP
854299-1N4007GP
Diodes, Rectifiers - Single - 1N4007GP 854299-1N4007GP
Manufacturer: ON Semiconductor Win Source Part Number: 854299-1N4007GP Features: Diode 1000 V Package: Reel - TR Part Status: Obsolete Family Name: 1N4007 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 25000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 854299-1N4007GP
Features: Diode 1000 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 1N4007
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1N4007GP-ND 854299-1N4007GP
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4007GP
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Bridges - FS3BR4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 2000 mA
VR 400 volts
View Details
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
High-voltage switching diode - BAS101-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers