onsemi 1000 V 1.0 A Diode and Rectifier 1N4007FF

Description
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon, DO-41
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4007FF - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon, DO-41

Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon, DO-41

Supplier's Site Datasheet
Singapore, Singapore
1000 V 1.0 A Diode and Rectifier
280-1N4007FF
1000 V 1.0 A Diode and Rectifier 280-1N4007FF
Standard Rectifier, 1000 V, 1.0 A, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 3000-BLKBX Product overview: 1N4007FF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007FF can be used for catalog matching and distributor lookup.

Standard Rectifier, 1000 V, 1.0 A, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 3000-BLKBX Product overview: 1N4007FF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007FF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4007FF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007FF-ND
Single Diodes 1N4007FF-ND
Diode Standard 1000V 1A Through Hole Axial

Diode Standard 1000V 1A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007FF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007FF
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007FF
DIODE GEN PURP 1KV 1A AXIAL

DIODE GEN PURP 1KV 1A AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 1N4007FF 280-1N4007FF 1N4007FF-ND 1N4007FF
Product Name 1000 V 1.0 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Axial Bulk
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data