onsemi Single Diodes 1N4006FFG

Description
Diode Standard 800V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 800V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4006FFGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4006FFGOSCT-ND
Single Diodes 1N4006FFGOSCT-ND
Diode Standard 800V 1A Through Hole Axial

Diode Standard 800V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N4006FFGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4006FFGOSTR-ND
Single Diodes 1N4006FFGOSTR-ND
Diode Standard 800V 1A Through Hole Axial

Diode Standard 800V 1A Through Hole Axial

Buy Now Datasheet
 - 1N4006FFG - Rochester Electronics
Newburyport, MA, United States
Standard Rectifier, 800 V, 1.0 A

Standard Rectifier, 800 V, 1.0 A

Supplier's Site Datasheet
Singapore, Singapore
800 V 1.0 A Diode and Rectifier
280-1N4006FFG
800 V 1.0 A Diode and Rectifier 280-1N4006FFG
Standard Rectifier, 800 V, 1.0 A, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 3000-BLKBX Product overview: 1N4006FFG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006FFG can be used for catalog matching and distributor lookup.

Standard Rectifier, 800 V, 1.0 A, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 3000-BLKBX Product overview: 1N4006FFG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4006FFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4006FFG - 1002087-1N4006FFG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4006FFG
1002087-1N4006FFG
Diodes, Rectifiers - Single - 1N4006FFG 1002087-1N4006FFG
Manufacturer: ON Semiconductor Win Source Part Number: 1002087-1N4006FFG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 800V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1002087-1N4006FFG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4006FFG
Rectifiers 1N4006FFG
Rectifiers 800V 1A Standard

Rectifiers 800V 1A Standard

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4006FFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4006FFG
Discrete Semiconductor Products - Diodes - Rectifiers 1N4006FFG
DIODE GEN PURP 800V 1A AXIAL

DIODE GEN PURP 800V 1A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 1N4006FFGOSCT-ND 1N4006FFG 280-1N4006FFG 1002087-1N4006FFG 1N4006FFG 1N4006FFG
Product Name Single Diodes 800 V 1.0 A Diode and Rectifier Diodes, Rectifiers - Single - 1N4006FFG Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Bulk DO-41; DO-41-2
Life Cycle Stage Obsolete Last Shipments
RoHS Compliant RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data