onsemi Standard Diode, 1A, 600V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi 1N4005RLG.

Description
STANDARD DIODE, 1A, 600V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes
Description
STANDARD DIODE, 1A, 600V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 600V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 30AC2854 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi
30AC2854
Standard Diode, 1A, 600V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi 30AC2854
STANDARD DIODE, 1A, 600V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC2854
Product Name Standard Diode, 1A, 600V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details