600V 1A General Purpose Rectifier Diode, DO-41, Axial Product overview: 1N4005RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005RLG can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Through Hole Axial
Diode Standard 600V 1A Through Hole Axial
Diode Switching 600V 1A Standard DO41
Diode Switching 600V 1A Standard DO41
Diode Switching 600V 1A Standard DO41
STANDARD DIODE, 1A, 600V, 59-10; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
STANDARD DIODE, 1A, 600V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, SCHOTTKY, 1A, 50V, DO-41; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 600V 1A AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-1N4005RLG | 1N4005RLGOSCT-ND | 7916006 | 84K8828 | 42K2826 | 1N4005RLG | 1N4005RLG |
| Product Name | 600V 1A Diode and Rectifier | Single Diodes | Switching Diodes | Standard Diode, 1A, 600V, 59-10; Repetitive Peak Reverse Voltage Onsemi | Standard Diode, 1A, 600V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-41; DO-41 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 1 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |