onsemi Single Diodes 1N4005GP

Description
Diode Standard 600V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 600V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4005GP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4005GP-ND
Single Diodes 1N4005GP-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4005GP - 1121708-1N4005GP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4005GP
1121708-1N4005GP
Diodes, Rectifiers - Single - 1N4005GP 1121708-1N4005GP
Manufacturer: ON Semiconductor Win Source Part Number: 1121708-1N4005GP Packaging: Tape and Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 1N4005 Manufacturer Pack Quantity: 25,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 5μA at 600V Capacitance at Vr, F: 15pF at 4V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1121708-1N4005GP
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 1N4005
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 600V
Capacitance at Vr, F: 15pF at 4V, 1MHz

Buy Now
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N4005GP
600V 1A Diode and Rectifier 280-1N4005GP
DIODE GEN PURP 600V 1A DO41 Product overview: 1N4005GP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005GP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO41 Product overview: 1N4005GP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4005GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4005GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4005GP
Discrete Semiconductor Products - Diodes - Rectifiers 1N4005GP
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1N4005GP-ND 1121708-1N4005GP 280-1N4005GP 1N4005GP
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4005GP 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data