onsemi Switching Diodes 1N4005G

Description
Diode 600V 1A Standard Switching DO41
Request a Quote Datasheet
Description
Diode 600V 1A Standard Switching DO41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7743274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7743274
Switching Diodes 7743274
Diode 600V 1A Standard Switching DO41

Diode 600V 1A Standard Switching DO41

Supplier's Site
Switching Diodes - 1452827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1452827
Switching Diodes 1452827
Diode 600V 1A Standard Switching DO41

Diode 600V 1A Standard Switching DO41

Supplier's Site
 - 1N4005G - Rochester Electronics
Newburyport, MA, United States
Standard Rectifier, 600 V, 1.0 A

Standard Rectifier, 600 V, 1.0 A

Supplier's Site Datasheet
Single Diodes - 1N4005GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4005GOS-ND
Single Diodes 1N4005GOS-ND
Diode Standard 600V 1A Through Hole Axial

Diode Standard 600V 1A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - 074984-1N4005G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
074984-1N4005G
Discrete Semiconductor Products 074984-1N4005G
Manufacturer: ON Semiconductor Win Source Part Number: 074984-1N4005G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10µA @ 600V Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4005 Alternative Parts (Cross-Reference): V09G; DFG1C6; 1U5T/B; HER106; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074984-1N4005G
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10µA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N4005
Alternative Parts (Cross-Reference): V09G; DFG1C6; 1U5T/B; HER106;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Rectifiers
1N4005G
Rectifiers 1N4005G
Rectifiers 600V 1A Standard

Rectifiers 600V 1A Standard

Buy Now Datasheet
REC AXIAL 1A 600V STD - 70099686 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC AXIAL 1A 600V STD
70099686
REC AXIAL 1A 600V STD 70099686
REC AXIAL 1A 600V STD

REC AXIAL 1A 600V STD

Supplier's Site
Standard Diode, 1A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2825 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2825
Standard Diode, 1A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2825
STANDARD DIODE, 1A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-201AD RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-201AD RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 1A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Onsemi - 02AC3973 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Onsemi
02AC3973
Rectifier, Single, 1A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Onsemi 02AC3973
RECTIFIER, SINGLE, 1A, 600V, DO-41; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 600V, DO-41; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 7743274 1N4005G 1N4005GOS-ND 074984-1N4005G 1N4005G 70099686 42K2825
Product Name Switching Diodes Single Diodes Discrete Semiconductor Products Rectifiers REC AXIAL 1A 600V STD Standard Diode, 1A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi
Diode Applications Switching
RoHS Compliant RoHS RoHS
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41; DO-41 SOD-57
Life Cycle Stage Active
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data