Standard Rectifier, 400 V, 1.0 A, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: 1N4004RL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004RL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 854298-1N4004RL
Features: Diode 400 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 1N4004
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N4004RLOSCT, 1N4004RLOSTR
Diode Standard 400V 1A Through Hole Axial
DIODE GEN PURP 400V 1A AXIAL
DIODE,STANDARD,1A,40
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 280-1N4004RL | 854298-1N4004RL | 1N4004RLOSTR-ND | 1N4004RL | 39K0589 |
| Product Name | 400 V 1.0 A Diode and Rectifier | Diodes, Rectifiers - Single - 1N4004RL | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode,standard,1A,400V,do41; Repetitive Peak Reverse Voltage Onsemi |
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |