Diode Standard 400V 1A Through Hole DO-41
Manufacturer: ON Semiconductor
Win Source Part Number: 1121704-1N4004GP
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4004
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 400V
Capacitance at Vr, F: 15pF at 4V, 1MHz
DIODE GEN PURP 400V 1A DO41
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1N4004GP-ND | 1121704-1N4004GP | 1N4004GP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4004GP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Diode Type | Standard | ||
| VF | 1.1 volts | 1.1 volts | |
| VR | 400 volts |