onsemi 1A 200V Diode and Rectifier 1N4003RLG

Description
1A 200V General Purpose Rectifier Diode, DO-41 Product overview: 1N4003RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003RLG can be used for catalog matching and distributor lookup.
Request a Quote
Description
1A 200V General Purpose Rectifier Diode, DO-41 Product overview: 1N4003RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003RLG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Diode, part number 84K8826, is an axial lead rectifier designed for general-purpose low-power applications. It has a maximum repetitive peak reverse voltage of 200V and can handle an average forward current of 1A. The diode features a maximum forward voltage drop of 1.1V at 1A and a non-repetitive peak surge current rating of 30A. It operates within a temperature range of -65°C to +175°C. The device is available in various packaging options, including plastic bags and tape and reel, and is compliant with RoHS standards. The diode's construction includes a corrosion-resistant epoxy case, and it is suitable for applications requiring reliable rectification in low-power circuits.

Datasheet Summary
Powered by GS/AI

The Standard Diode, part number 84K8826, is an axial lead rectifier designed for general-purpose low-power applications. It has a maximum repetitive peak reverse voltage of 200V and can handle an average forward current of 1A. The diode features a maximum forward voltage drop of 1.1V at 1A and a non-repetitive peak surge current rating of 30A. It operates within a temperature range of -65°C to +175°C. The device is available in various packaging options, including plastic bags and tape and reel, and is compliant with RoHS standards. The diode's construction includes a corrosion-resistant epoxy case, and it is suitable for applications requiring reliable rectification in low-power circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 200V Diode and Rectifier
280-1N4003RLG
1A 200V Diode and Rectifier 280-1N4003RLG
1A 200V General Purpose Rectifier Diode, DO-41 Product overview: 1N4003RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003RLG can be used for catalog matching and distributor lookup.

1A 200V General Purpose Rectifier Diode, DO-41 Product overview: 1N4003RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4003RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4003RLGOSCT-ND
Single Diodes 1N4003RLGOSCT-ND
Diode Standard 200V 1A Through Hole Axial

Diode Standard 200V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N4003RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4003RLGOSTR-ND
Single Diodes 1N4003RLGOSTR-ND
Diode Standard 200V 1A Through Hole Axial

Diode Standard 200V 1A Through Hole Axial

Buy Now Datasheet
Switching Diodes - 8008756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8008756
Switching Diodes 8008756
1N4003RLG, REC AXIAL 1A 200V STD TR

1N4003RLG, REC AXIAL 1A 200V STD TR

Supplier's Site
Switching Diodes - 8008756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8008756P
Switching Diodes 8008756P
1N4003RLG, REC AXIAL 1A 200V STD TR

1N4003RLG, REC AXIAL 1A 200V STD TR

Supplier's Site
Switching Diodes - 1703546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1703546
Switching Diodes 1703546
1N4003RLG, REC AXIAL 1A 200V STD TR

1N4003RLG, REC AXIAL 1A 200V STD TR

Supplier's Site
Diodes, Rectifiers - Single - 1N4003RLG - 905655-1N4003RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4003RLG
905655-1N4003RLG
Diodes, Rectifiers - Single - 1N4003RLG 905655-1N4003RLG
Manufacturer: ON Semiconductor Win Source Part Number: 905655-1N4003RLG Features: Diode Standard 200 V 1A Through Hole Axial Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N4003 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N4003RLGOSTR, 1N4003RLGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 905655-1N4003RLG
Features: Diode Standard 200 V 1A Through Hole Axial
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N4003
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N4003RLGOSTR, 1N4003RLGOSCT

Buy Now Datasheet
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 84K8826 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi
84K8826
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi 84K8826
STANDARD DIODE, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2820 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2820
Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2820
STANDARD DIODE, 1A, 200V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 1A/200V, Axial Leaded; Repetitive Reverse Voltage Vrrm Max Onsemi - 50AC8368 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A/200V, Axial Leaded; Repetitive Reverse Voltage Vrrm Max Onsemi
50AC8368
Rectifier, Single, 1A/200V, Axial Leaded; Repetitive Reverse Voltage Vrrm Max Onsemi 50AC8368
RECTIFIER, SINGLE, 1A/200V, AXIAL LEADED; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A/200V, AXIAL LEADED; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4003RLG
Rectifiers 1N4003RLG
Rectifiers 200V 1A Standard

Rectifiers 200V 1A Standard

Buy Now Datasheet
DIODE GEN PURP 200V 1A DO41 - 598-1N4003RLG - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 1A DO41
598-1N4003RLG
DIODE GEN PURP 200V 1A DO41 598-1N4003RLG
DIODE GEN PURP 200V 1A DO41

DIODE GEN PURP 200V 1A DO41

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4003RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4003RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N4003RLG
DIODE GEN PURP 200V 1A AXIAL

DIODE GEN PURP 200V 1A AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 280-1N4003RLG 1N4003RLGOSCT-ND 8008756 905655-1N4003RLG 84K8826 42K2820 1N4003RLG 598-1N4003RLG 1N4003RLG
Product Name 1A 200V Diode and Rectifier Single Diodes Switching Diodes Diodes, Rectifiers - Single - 1N4003RLG Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi Rectifiers DIODE GEN PURP 200V 1A DO41 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Applications Switching
Unlock Full Specs
to access all available technical data