onsemi 200V 1A Diode and Rectifier 1N4003GP

Description
DIODE GEN PURP 200V 1A DO41 Product overview: 1N4003GP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1A DO41 Product overview: 1N4003GP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1A Diode and Rectifier
280-1N4003GP
200V 1A Diode and Rectifier 280-1N4003GP
DIODE GEN PURP 200V 1A DO41 Product overview: 1N4003GP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003GP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO41 Product overview: 1N4003GP from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4003GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4003GP - 1121702-1N4003GP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4003GP
1121702-1N4003GP
Diodes, Rectifiers - Single - 1N4003GP 1121702-1N4003GP
Manufacturer: ON Semiconductor Win Source Part Number: 1121702-1N4003GP Packaging: Tape and Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Status: Obsolete Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: 1N4003 Manufacturer Pack Quantity: 25,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 5μA at 200V Capacitance at Vr, F: 15pF at 4V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1121702-1N4003GP
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4003
Manufacturer Pack Quantity: 25,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 15pF at 4V, 1MHz

Buy Now
Single Diodes - 1N4003GP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4003GP-ND
Single Diodes 1N4003GP-ND
Diode Standard 200V 1A Through Hole DO-41

Diode Standard 200V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4003GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4003GP
Discrete Semiconductor Products - Diodes - Rectifiers 1N4003GP
DIODE GEN PURP 200V 1A DO41

DIODE GEN PURP 200V 1A DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N4003GP 1121702-1N4003GP 1N4003GP-ND 1N4003GP
Product Name 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4003GP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-41
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data