onsemi Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi 1N4003G.

Description
STANDARD DIODE, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Description
STANDARD DIODE, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 30AC2850 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi
30AC2850
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi 30AC2850
STANDARD DIODE, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC2850
Product Name Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Discrete Semiconductor Modules
View Details
2 suppliers
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details