Diode Standard 200V 1A Through Hole DO-41
Standard Recovery Rectifier, 200 V, 1.0 A
DIODE DO41 200V 1A 175C
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 1N4003FSTR-ND | 1N4003 | 1N4003 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Obsolete | Removed |