Manufacturer: Fairchild Semiconductor
Win Source Part Number: 074980-1N4001
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5µA @ 50V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Family Name: 1N4001
Alternative Parts (Cross-Reference): 1N4001G; RC05; 1U1G_AX_10001; 1U1GT/R;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Diode Standard 50V 1A Through Hole DO-41
Standard Rectifier, 50 V, 1.0 A
DIODE GEN PURP 50V 1A DO204AL
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 074980-1N4001 | 1N4001FSTR-ND | 1N4001 | 1N4001 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 50 volts | |||
| IR | 0.0050 mA |