onsemi Diode and Rectifier 1N3595

Description
Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N3595 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N3595 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N3595 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N3595 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 2085-1N3595 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-1N3595
Diode and Rectifier 2085-1N3595
Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N3595 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N3595 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N3595 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N3595 can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes & Rectifiers - 1867568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867568P
Schottky Diodes & Rectifiers 1867568P
ON Semiconductor, 1N3595

ON Semiconductor, 1N3595

Supplier's Site
Schottky Diodes & Rectifiers - 1867568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867568
Schottky Diodes & Rectifiers 1867568
ON Semiconductor, 1N3595

ON Semiconductor, 1N3595

Supplier's Site
Schottky Diodes & Rectifiers - 1867452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867452
Schottky Diodes & Rectifiers 1867452
ON Semiconductor, 1N3595

ON Semiconductor, 1N3595

Supplier's Site
Diodes, Rectifiers - Single - 1N3595 - 074979-1N3595 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N3595
074979-1N3595
Diodes, Rectifiers - Single - 1N3595 074979-1N3595
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 074979-1N3595 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 1nA @ 125V Capacitance @ Vr, F: 8pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074979-1N3595
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 1nA @ 125V
Capacitance @ Vr, F: 8pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - 1N3595-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N3595-ND
Single Diodes 1N3595-ND
Diode Standard 150V 200mA Through Hole DO-35

Diode Standard 150V 200mA Through Hole DO-35

Buy Now Datasheet
 - 1N3595 - Rochester Electronics
Newburyport, MA, United States
High Conductance Fast Diode

High Conductance Fast Diode

Supplier's Site Datasheet
 - 1N3595 - Rochester Electronics
Newburyport, MA, United States
High Conductance Fast Diode

High Conductance Fast Diode

Supplier's Site Datasheet
DIODE GEN PURP 150V 200MA DO35 - 598-1N3595 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 150V 200MA DO35
598-1N3595
DIODE GEN PURP 150V 200MA DO35 598-1N3595
DIODE GEN PURP 150V 200MA DO35

DIODE GEN PURP 150V 200MA DO35

Supplier's Site
Small Signal Diode 150V 200Ma Do-35; Diode Configuration Onsemi - 58K9569 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode 150V 200Ma Do-35; Diode Configuration Onsemi
58K9569
Small Signal Diode 150V 200Ma Do-35; Diode Configuration Onsemi 58K9569
SMALL SIGNAL DIODE 150V 200mA DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:150V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:3µs; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

SMALL SIGNAL DIODE 150V 200mA DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:150V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:3µs; Forward Surge Current:4A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N3595 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N3595
Discrete Semiconductor Products - Diodes - Rectifiers 1N3595
DIODE GEN PURP 150V 200MA DO35

DIODE GEN PURP 150V 200MA DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes General Purpose Diodes Diodes Rectifiers
Product Number 2085-1N3595 1867568P 1867568 074979-1N3595 1N3595-ND 1N3595 598-1N3595 58K9569 1N3595
Product Name Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N3595 Single Diodes DIODE GEN PURP 150V 200MA DO35 Small Signal Diode 150V 200Ma Do-35; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-35; DO-35 Do-35 DO-35; DO-204AH, DO-35, Axial DO-35
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 3000 ns 3000 ns 3000 ns
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data