onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 1HN04CH-TL-W 1HN04CH-TL-W

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1001923-1HN04CH-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 270mA (Ta) Gate-Source Threshold Voltage: 2.6V @ 100μA Max Gate Charge: 0.9nC @ 10V Max Input Capacitance: 15pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 140mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1001923-1HN04CH-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 270mA (Ta) Gate-Source Threshold Voltage: 2.6V @ 100μA Max Gate Charge: 0.9nC @ 10V Max Input Capacitance: 15pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 140mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 1HN04CH-TL-W - 1001923-1HN04CH-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 1HN04CH-TL-W
1001923-1HN04CH-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 1HN04CH-TL-W 1001923-1HN04CH-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 1001923-1HN04CH-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 270mA (Ta) Gate-Source Threshold Voltage: 2.6V @ 100μA Max Gate Charge: 0.9nC @ 10V Max Input Capacitance: 15pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 140mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1001923-1HN04CH-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 270mA (Ta)
Gate-Source Threshold Voltage: 2.6V @ 100μA
Max Gate Charge: 0.9nC @ 10V
Max Input Capacitance: 15pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 140mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V 270 mA MOSFET Transistor
278-1HN04CH-TL-W
N-Channel 100 V 270 mA MOSFET Transistor 278-1HN04CH-TL-W
N-Channel Power MOSFET 100 V, 8 Ω, 270 mA, CPH3, 3000-REEL Product overview: 1HN04CH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 270 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 270 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-1HN04CH-TL-W can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 100 V, 8 Ω, 270 mA, CPH3, 3000-REEL Product overview: 1HN04CH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 270 mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 270 mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-1HN04CH-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 1HN04CH-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
1HN04CH-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 1HN04CH-TL-W
MOSFET N-CH 100V 270MA 3CPH

MOSFET N-CH 100V 270MA 3CPH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 120MA 100V SOT23

MOSFET NCH 120MA 100V SOT23

Buy Now Datasheet
Mosfet, N-Ch, 100V, 0.27A, Sot-23; Channel Type Onsemi - 14AC5507 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 0.27A, Sot-23; Channel Type Onsemi
14AC5507
Mosfet, N-Ch, 100V, 0.27A, Sot-23; Channel Type Onsemi 14AC5507
MOSFET, N-CH, 100V, 0.27A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:270mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:600mW; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET, N-CH, 100V, 0.27A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:270mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:600mW; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1001923-1HN04CH-TL-W 278-1HN04CH-TL-W 1HN04CH-TL-W 1HN04CH-TL-W 14AC5507
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 1HN04CH-TL-W N-Channel 100 V 270 mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 0.27A, Sot-23; Channel Type Onsemi
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
TJ 150 C (302 F) -55 C (-67 F)
Package Type SOT3; SOT23; 3-CPH SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data