onsemi 2.5V 1.5A TO252 LDO Voltage Regulator IC 1950D25

Description
IC REG LDO 2.5V 1.5A TO252-3 Product overview: 1950D25 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-1950D25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.5V 1.5A TO252-3 Product overview: 1950D25 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-1950D25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1.5A TO252 LDO Voltage Regulator IC
699-1950D25
2.5V 1.5A TO252 LDO Voltage Regulator IC 699-1950D25
IC REG LDO 2.5V 1.5A TO252-3 Product overview: 1950D25 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-1950D25 can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 1.5A TO252-3 Product overview: 1950D25 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-1950D25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - 1950D25 - 197342-1950D25 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - 1950D25
197342-1950D25
PMIC - PMIC - Voltage Regulators - Linear - 1950D25 197342-1950D25
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197342-1950D25 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-PAK (TO-252) Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 20mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197342-1950D25
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-PAK (TO-252)
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-1950D25 197342-1950D25
Product Name 2.5V 1.5A TO252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - 1950D25
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; D-PAK (TO-252)
Output Voltage 2.5 volts 2.5 volts
IOUT 1.5 amps 1.5 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Pmic For Safety Related Systems W/Buck Or Buck Boost Pre-Reg - ARG82801KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details