onsemi 3A LDO Voltage Regulator IC 1655MTF

Description
IC REG LDO DDR BUS 3A 16-ETSSOP Product overview: 1655MTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-1655MTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO DDR BUS 3A 16-ETSSOP Product overview: 1655MTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-1655MTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A LDO Voltage Regulator IC
750-1655MTF
3A LDO Voltage Regulator IC 750-1655MTF
IC REG LDO DDR BUS 3A 16-ETSSOP Product overview: 1655MTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-1655MTF can be used for catalog matching and distributor lookup.

IC REG LDO DDR BUS 3A 16-ETSSOP Product overview: 1655MTF from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-1655MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - 1655MTF - 074954-1655MTF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - 1655MTF
074954-1655MTF
PMIC - PMIC - Voltage Regulators - Special Purpose - 1655MTF 074954-1655MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 074954-1655MTF Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 3.6 V Number of Outputs: 1 Output Voltage: 1.1 V to 1.8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 16-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074954-1655MTF
Packaging: Tube/Rail
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 3.6 V
Number of Outputs: 1
Output Voltage: 1.1 V to 1.8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-TSSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-1655MTF 074954-1655MTF
Product Name 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - 1655MTF
Package Type Other; Tube/Rail SSOP; Other; 16-TSSOP-EP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1900237 - RS Components, Ltd.
Specs
Regulator Category Charge pump
Package Type Other; Qsop
IQ 1.00E-3 amps
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details