onsemi TRANSISTORS - RF Transistors (BJT) - 12A01M-TL-E 12A01M-TL-E

Description
PNP Epitaxial Planar Silicon Transistor
Request a Quote Datasheet
Description
PNP Epitaxial Planar Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 12A01M-TL-E - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Planar Silicon Transistor

PNP Epitaxial Planar Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 12A01M-TL-E - 148782-12A01M-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 12A01M-TL-E
148782-12A01M-TL-E
TRANSISTORS - RF Transistors (BJT) - 12A01M-TL-E 148782-12A01M-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 148782-12A01M-TL-E Family Name: 12A01M Alternative Parts (Cross-Reference): 2SA1953-A(TE85,F); 2SA1953B; 2SA1953-A(TE85L); 2SA1953-B(TE85L); Introduction Date: October 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 148782-12A01M-TL-E
Family Name: 12A01M
Alternative Parts (Cross-Reference): 2SA1953-A(TE85,F); 2SA1953B; 2SA1953-A(TE85L); 2SA1953-B(TE85L);
Introduction Date: October 20, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
12V 500MA Bipolar Transistor
276-12A01M-TL-E
12V 500MA Bipolar Transistor 276-12A01M-TL-E
TRANSISTOR,BJT,PNP,1 2V V(BR)CEO,500MA I(C),SOT-323 Product overview: 12A01M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 500MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-12A01M-TL-E can be used for catalog matching and distributor lookup.

TRANSISTOR,BJT,PNP,12V V(BR)CEO,500MA I(C),SOT-323 Product overview: 12A01M-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 500MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-12A01M-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 12A01M-TL-E 148782-12A01M-TL-E 276-12A01M-TL-E
Product Name TRANSISTORS - RF Transistors (BJT) - 12A01M-TL-E 12V 500MA Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data