Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Win Source Part Number: 1018503-100LVELT22M
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100LVELT
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSC100LVELT22M,21
Product Status: Obsolete
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 100LVELT22M-ND | 1018503-100LVELT22M | 100LVELT22M | 100LVELT22M | 100LVELT22M |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters |
| Logic Family | TTL; LVCMOS; PECL | TTL; CMOS; ECL; PECL; LVCMOS, LVTTL | TTL; CMOS; LVCMOS, LVTTL |