ONSEMI
100EL16M -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
onsemi
Interface - Drivers, Receivers, Transceivers
100EL16M
Description
IC RECEIVER 0/1 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/1 8SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
100EL16M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
100EL16M |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.5 V 3.6 V
View Details
2 suppliers
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details