onsemi Logic - Logic - Translators, Level Shifters - 100390QC 100390QC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147633-100390QC Family Name: 100390 Alternative Parts (Cross-Reference): 100390SC; 100390SCX; 100390SC_NL; 100390SC_F40; Introduction Date: August 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147633-100390QC Family Name: 100390 Alternative Parts (Cross-Reference): 100390SC; 100390SCX; 100390SC_NL; 100390SC_F40; Introduction Date: August 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 100390QC - 147633-100390QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 100390QC
147633-100390QC
Logic - Logic - Translators, Level Shifters - 100390QC 147633-100390QC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147633-100390QC Family Name: 100390 Alternative Parts (Cross-Reference): 100390SC; 100390SCX; 100390SC_NL; 100390SC_F40; Introduction Date: August 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147633-100390QC
Family Name: 100390
Alternative Parts (Cross-Reference): 100390SC; 100390SCX; 100390SC_NL; 100390SC_F40;
Introduction Date: August 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 147633-100390QC
Product Name Logic - Logic - Translators, Level Shifters - 100390QC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/parallel-out shift register - 74AHCT164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162646CTPVCT - 1131403-74FCT162646CTPVCT - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
Logic - Shift Registers - 74FCT163374CPAG - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details