onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363QC 100363QC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147627-100363QC Family Name: 100363 Alternative Parts (Cross-Reference): 100363PC; SY100S363JZTR; SY100S363JZ; SY100S363JC; Introduction Date: August 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147627-100363QC Family Name: 100363 Alternative Parts (Cross-Reference): 100363PC; SY100S363JZTR; SY100S363JZ; SY100S363JC; Introduction Date: August 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363QC - 147627-100363QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363QC
147627-100363QC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363QC 147627-100363QC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147627-100363QC Family Name: 100363 Alternative Parts (Cross-Reference): 100363PC; SY100S363JZTR; SY100S363JZ; SY100S363JC; Introduction Date: August 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147627-100363QC
Family Name: 100363
Alternative Parts (Cross-Reference): 100363PC; SY100S363JZTR; SY100S363JZ; SY100S363JC;
Introduction Date: August 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-100363QC
Analog Switch and Multiplexer IC 743-100363QC
MULTIPLEXER, 100K SERIES Product overview: 100363QC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-100363QC can be used for catalog matching and distributor lookup.

MULTIPLEXER, 100K SERIES Product overview: 100363QC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-100363QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 147627-100363QC 743-100363QC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363QC Analog Switch and Multiplexer IC
Operating Temperature 0.0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CB3Q3251 1-of-8 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Signal Switches, Multiplexers, Decoders - 1727-4520-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers