onsemi Logic - Logic - Shift Registers - 100336QC 100336QC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115397-100336QC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Serial to Parallel Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115397-100336QC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Serial to Parallel Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 100336QC - 115397-100336QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 100336QC
115397-100336QC
Logic - Logic - Shift Registers - 100336QC 115397-100336QC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115397-100336QC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Purpose: Serial to Parallel Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115397-100336QC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 100336QC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
100336QC-ND
Shift Registers 100336QC-ND
Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)

Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)

Buy Now Datasheet
Shift Registers - 100336QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
100336QC
Shift Registers 100336QC
Shift Shift Register 1 Element 4 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 4 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Shift Registers - 100336QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
100336QC
Shift Registers 100336QC
Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)

Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)

Buy Now Datasheet
Logic - Shift Registers - 100336QC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
100336QC
Logic - Shift Registers 100336QC
IC COUNTER/SHIFT REGISTER 28PLCC

IC COUNTER/SHIFT REGISTER 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 100336QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
100336QC
Integrated Circuits (ICs) - Logic - Shift Registers 100336QC
BINARY COUNTER, 100K SERIES

BINARY COUNTER, 100K SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 115397-100336QC 100336QC-ND 100336QC 100336QC 100336QC
Product Name Logic - Logic - Shift Registers - 100336QC Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.2 V ~ 5.7 V 4.2V ~ 5.7V 4.2V ~ 5.7V
Output Characteristics Complementary Complementary Complementary
Package Type PLCC; Other; 28-PLCC (11.5x11.5) PLCC; Other; 28-LCC (J-Lead) Other; 28-LCC (J-Lead)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic Family / Base Number Nexperia - 15AC1790 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 8
Number of Bits (Stages) 8
View Details
Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details